EN
  • EN
  • DE

HMC144LC4

Part No HMC144LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC DOUBLE-BALANCED MIXER, 6 - 20 GHz | IC MMIC MIXER DBL-BAL 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 20GHz
Number of Mixers 1
Noise Figure 11dB
Secondary Attributes Up/Down Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC144
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181108-HMC144LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC144LC4 CAD Model

Description

The HMC144LC4 is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This mixer is a part of their Hittite Microwave Corporation product line, which is renowned for its high-quality RF and microwave components. The HMC144LC4 is specifically engineered to address the demanding needs of wireless infrastructure, test and measurement, and military applications.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it versatile for various applications. It can handle RF and LO frequencies from 5 to 20 GHz, and IF frequencies from DC to 5 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC144LC4 ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The device boasts excellent LO to RF isolation of 35 dB, minimizing leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: It offers a high input third-order intercept point (IP3) of 25 dBm, indicating its ability to handle high power levels without significant distortion.

Applications

The HMC144LC4 is suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar and ECM systems
  • Space communication systems
  • Test equipment and sensors

Package and Quality

The mixer is available in a compact 4x4 mm leadless surface-mount package, which is ideal for space-constrained applications. It is fabricated using a gallium arsenide (GaAs) process, which provides robust performance even under harsh environmental conditions. Additionally, the HMC144LC4 is part of Analog Devices' product portfolio that adheres to stringent quality and reliability standards, ensuring dependable performance for mission-critical systems.

Conclusion

The HMC144LC4 from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance mixer with wide frequency range, low conversion loss, and excellent isolation characteristics. Its robust design and versatile applications make it a valuable component in advanced RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess