EN
  • EN
  • DE

STD9NM60N-1

Part No STD9NM60N-1
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case TO-251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742094-STD9NM60N-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD9NM60N-1 CAD Model

Description

Product Overview: STD9NM60N-1

The STD9NM60N-1 is a cutting-edge N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency electronic component is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent performance in a wide range of applications, including switch-mode power supplies, power converters, and motor drivers.

Key Features

  • High Voltage Capability: The STD9NM60N-1 boasts a high drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage switching applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.82 ohms, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Current Rating: The device is capable of handling a continuous drain current (I<sub>D) of up to 7A, providing robust performance for demanding power applications.
  • Low Gate Charge: Featuring a low gate charge (Q<sub>g), the STD9NM60N-1 ensures faster switching speed, which is crucial for high-frequency circuits.
  • Reduced Power Dissipation: Thanks to its optimized design, the MOSFET has a low total power dissipation, which contributes to the overall system reliability and longevity.

Applications

The versatility of the STD9NM60N-1 allows it to be used in a variety of applications. It is particularly well-suited for:

  • LED Lighting Systems
  • AC-DC Converters
  • DC-DC Converters
  • Power Supplies for Telecommunication Equipment
  • Motor Control Circuits
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD9NM60N-1 is no exception, as it is designed to meet rigorous industry standards for performance and reliability. Customers can trust this MOSFET for long-term stability and consistent operation across various temperature ranges and environmental conditions.

Environmental Standards

In line with STMicroelectronics' dedication to environmental sustainability, the STD9NM60N-1 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current eco-friendly standards, ensuring minimal environmental impact.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6828 $58.8980
85+ $1.3802 $117.3170
130+ $1.3375 $173.8750
180+ $1.2948 $233.0640
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess