EN
  • EN
  • DE

STEVAL-ICB002V1

Part No STEVAL-ICB002V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Sensing Range 3 Button/Key
Interface USB
Voltage - Supply 3.3V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part STMPE821
Other Names -497-10167,497-10167
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283731-STEVAL-ICB002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ICB002V1 CAD Model

Description

STEVAL-ICB002V1 - Dual Motor Control Evaluation Board from STMicroelectronics

The STEVAL-ICB002V1 is a comprehensive evaluation platform presented by STMicroelectronics, designed specifically for the dual motor control domain. This evaluation board is tailored to facilitate the development and testing of various motor control applications, including those that require precise control of two motors simultaneously.

At the heart of the STEVAL-ICB002V1 lies a robust power stage with the capability to drive two motors using ST's advanced PowerSPIN motor driver ICs. These integrated circuits provide high efficiency and reliability, making them suitable for a range of motor types, including stepper, brushless DC (BLDC), and permanent magnet synchronous motors (PMSM).

The evaluation board integrates a variety of features to ensure a flexible and user-friendly experience. It includes onboard potentiometers for real-time parameter adjustment, user LEDs for immediate visual feedback, and dedicated connectors for easy motor interfacing. Furthermore, the board is equipped with a comprehensive set of protection features, such as overcurrent, overvoltage, and thermal shutdown, to safeguard the hardware during operation.

Developers can take advantage of the STEVAL-ICB002V1's compatibility with a wide range of ST's microcontroller development boards. This interoperability allows for seamless integration and the ability to leverage ST's extensive software libraries and motor control algorithms. The board supports various communication interfaces, including CAN and UART, enabling it to fit into a broader system or for use in standalone applications.

The STEVAL-ICB002V1 is not only a powerful tool for R&D engineers but also serves as an educational platform for students and hobbyists looking to delve into the world of motor control. With comprehensive documentation, example firmware, and application notes provided by STMicroelectronics, users can quickly get up to speed and start developing sophisticated motor control systems.

Whether it's for industrial automation, robotics, automotive applications, or consumer electronics, the STEVAL-ICB002V1 evaluation board is an excellent starting point for dual motor control projects seeking performance, flexibility, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess