Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products BlueNRG-248
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18391,-1138-STEVAL-IDB009V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1283267-STEVAL-IDB009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB009V1 CAD Model

Description

STEVAL-IDB009V1 Bluetooth Low Energy Evaluation Board from STMicroelectronics

The STEVAL-IDB009V1 is a versatile evaluation platform designed by STMicroelectronics, focused on providing a comprehensive environment for the development and testing of Bluetooth Low Energy (BLE) applications. This board is built around the BlueNRG-2, which is a state-of-the-art, very low power Bluetooth Smart System on Chip (SoC) with powerful features that make it ideal for short-range wireless connectivity.

Featuring an array of on-board sensors and interfaces, the STEVAL-IDB009V1 is perfect for a wide range of IoT applications. It is well-suited for wearable devices, health and fitness applications, smart home solutions, and industrial monitoring systems. The board is designed to facilitate rapid prototyping and to help developers streamline the process of creating innovative BLE-enabled products.

Key Features:

  • BlueNRG-2 SoC: This SoC combines a 32-bit ARM Cortex-M0 core with a BLE 5.0-compliant radio, offering a balance of power efficiency and performance.
  • Onboard Sensors: Includes a range of sensors such as an accelerometer, gyroscope, and magnetometer, providing a rich set of data for motion and environmental sensing.
  • Expandability: Equipped with Arduino Uno R3 connectors, the board can be easily expanded with a wide variety of shields for additional functionality.
  • USB Connectivity: The board can be powered and programmed via USB, ensuring ease of use for developers.
  • Comprehensive Development Software: It comes with a complete software development kit (SDK), including firmware libraries and example code to jumpstart the development process.
  • Debugging Features: Integrated SWD connector for programming and debugging, facilitating a smooth development experience.

The STEVAL-IDB009V1 also supports multiple roles simultaneously and can act as a Bluetooth Smart master or slave device, making it a flexible option for various BLE scenarios. With its low power consumption and enhanced RF performance, this evaluation board is designed to help you unleash the full potential of BLE technology in your next wireless project.

You May Also Be Interested in

Analog Devices Inc.
HMC683LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC683LP6CE
Need more? Email Us
ECAD model for 119926-HMC683LP6C
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Nordic Semiconductors
KIT DEVELOPMENT NRF24LE1 48QFN / nRF24LE1 Application Processor and SOC Development Kit 0.032MHz/16MHz CPU
Need more? Email Us
ECAD model for NRF24LE1-F16Q48-DK
Infineon Technologies
EVAL BRD / WICED CYW54907 Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) 2.4GHz, 5GHz Evaluation Board
Need more? Email Us
ECAD model for CYW954907AEVAL1F
Nordic Semiconductors
KIT DEVELOPMENT NRFGO NRF8002 / Development Kit for nRF8002
Need more? Email Us
ECAD model for NRF8002-DK
Infineon Technologies
KIT CYFI ENV SENSING / PSoC, CyFi CY3271 PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-EXP1
Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ
NXP / Nexperia
MC33696/MC33596 RF Transceiver Evaluation Board Automotive / KIT RF MODULE 434MHZ MC33696
Need more? Email Us
ECAD model for MC33696MOD434EV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention