Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 350mA, 700mA, or 1.05A
Outputs and Type 1, Non-Isolated
Voltage - Output 35V
Features Thermal Shutdown Protection
Voltage - Input 12VAC, 6 V ~ 24 V
Supplied Contents Board(s)
Utilized IC / Part L5973
Other Names 497-5074
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283832-STEVAL-ILL007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL007V1 CAD Model

Description

The STEVAL-ILL007V1 from STMicroelectronics is an advanced evaluation platform designed for testing and optimizing LED lighting solutions. This evaluation board is specifically tailored to drive LEDs with high efficiency and precision, making it an ideal choice for developers and engineers looking to explore the capabilities of STMicroelectronics' LED driver technology.

At the heart of the STEVAL-ILL007V1 is the innovative LED6000 chip, a step-down monolithic switching regulator designed to deliver constant current for powering high brightness LEDs. With a wide input voltage range from 4.5V to 60V, this evaluation board is versatile enough to handle a broad spectrum of LED applications, from automotive lighting to industrial illumination.

The evaluation board is equipped with numerous features that ensure a user-friendly experience and facilitate the development process. It includes an onboard jumper for enabling or disabling the device, a potentiometer for adjusting the LED brightness, and test points for monitoring the voltage and current parameters. Furthermore, the LED6000's internal PWM dimming and analog dimming capabilities allow for fine-tuned control over the light output, making it possible to achieve the desired luminosity with precision.

Safety is a key consideration in the design of the STEVAL-ILL007V1. The board includes overvoltage, overcurrent, and thermal protection features to ensure reliable operation under various conditions. These protective measures not only safeguard the board and the LEDs but also contribute to the longevity of the lighting solution.

The compact and robust design of the STEVAL-ILL007V1 makes it an excellent platform for testing and prototyping. Whether you are a hobbyist experimenting with LED technology or a professional engineer working on a sophisticated lighting project, the STEVAL-ILL007V1 evaluation board provides the performance, flexibility, and reliability needed to bring your LED lighting concepts to life.

For detailed technical specifications, application notes, and additional resources, users can visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
KIT DEMO 78K0 UPD168804 TOOLS / EVALUATION BOARD WITH 350MA BUILT-IN FOUR-COLOR LED
Need more? Email Us
ECAD model for EZ-0007
Texas Instruments
EVAL MODULE FOR TPS61195 / Evaluation Module For Tps61195 96 LED, 8-Channel White LED Driver For Lcd Backlight
Need more? Email Us
ECAD model for TPS61195EVM-460
ON Semiconductor
EVAL BOARD FOR NUD4001D REV. A / LED DRIVER REVISION A EVALUATION BOARD
Need more? Email Us
ECAD model for NUD4001DGEVB
Texas Instruments
IC LED DRIVER RGLTR DIM 20DSBGA / LED Driver 3 Segment 20-Pin DSBGA T/R
Need more? Email Us
ECAD model for TPS61300YFFT
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
ECAD model for RCD-48-1.00
Infineon Technologies
IC LED DRVR RGLTR DIM 1.8A 8DSO / LED Driver IC 1 Output DC DC Regulator Step-Down
Need more? Email Us
ECAD model for TLD5085EJFUMA1
NXP / Nexperia
IC LED DRIVER DIMMABLE 8SO / Mains-dimmable buck LED driver IC
Need more? Email Us
ECAD model for SSL5231BT/1J
Texas Instruments
IC LED DRIVER OFFLINE 8SOIC / LED Driver 3000uA Supply Current 8-Pin SOIC T/R
Need more? Email Us
ECAD model for TPS92314ADR/NOPB
Texas Instruments
IC LED DRVR RGLTR DIM 60MA 8SON / LED Driver 4 Segment 8-Pin VSON EP T/R
Lowest to $1.1880
ECAD model for TPS61043DRBTG4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention