EN
  • EN
  • DE

TPS61043DRBTG4

Part No TPS61043DRBTG4
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 60MA 8SON / LED Driver 4 Segment 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 1.8V
Voltage Supply MAX 6V
Voltage - Output 16.9V
Output Current per Channel 60mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 798022-TPS61043DRBTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61043
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61043DRBTG4 CAD Model

Description

TPS61043DRBTG4 by Texas Instruments

The TPS61043DRBTG4 is a high-quality, high-efficiency, adjustable, 1.5-A switch current, boost converter integrated circuit (IC) designed and manufactured by Texas Instruments. This device is specifically tailored for driving white LEDs with a constant current, which makes it an ideal solution for small, battery-powered devices where efficient power conversion and minimal space occupation are critical.

Key Features:

  • Adjustable Output Voltage: The TPS61043DRBTG4 allows for flexibility in lighting design by providing an adjustable output voltage that can be set with external resistors.
  • High Efficiency: This IC is designed for maximum power efficiency, which helps to extend battery life in portable applications.
  • Constant Current Drive: The device ensures a stable current supply for LEDs, which is crucial for consistent brightness and color over time.
  • Small Form Factor: The IC comes in a small, 8-pin SON package, making it suitable for compact designs without compromising performance.
  • Integrated Power Diode: The TPS61043DRBTG4 includes an integrated Schottky diode, which reduces the number of external components required and simplifies the overall design.
  • Thermal Shutdown: To ensure the device operates within safe temperature ranges, it features a thermal shutdown mechanism.

Applications:

The versatile nature of the TPS61043DRBTG4 makes it suitable for a variety of applications. It is commonly used in:

  • White LED backlighting for small LCD displays
  • Smartphone and tablet backlighting
  • Portable lighting and flashlights
  • General-purpose LED lighting

Technical Specifications:

  • Input Voltage Range: 1.8 V to 6 V
  • Switch Current: Up to 1.5 A
  • Adjustable Output Voltage up to 38 V
  • Package: 8-pin SON (DRB)

For engineers and designers looking for a reliable and efficient solution for LED driving requirements, the TPS61043DRBTG4 by Texas Instruments stands out as a superior choice. Its compact size, high switch current capability, and adjustable output voltage make it a versatile component for a wide array of lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6680 $50.1000
160+ $0.6258 $100.1280
250+ $0.6046 $151.1500
360+ $0.5624 $202.4640
465+ $0.5412 $251.6580
580+ $0.5201 $301.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess