EN
  • EN
  • DE

FM24C04U

Part No FM24C04U
Manufacturer Fairchild/ON Semiconductor
Description 4K-Bit Standard 2-Wire Bus Interface Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174486-FM24C04U
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C04U CAD Model

Description

The FM24C04U is a 4Kbit (512 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Fairchild Semiconductor, now part of ON Semiconductor. This device uses the I2C (Inter-Integrated Circuit) serial interface for communication, allowing easy integration into microcontroller-based systems for non-volatile data storage.

Applications:

  • Data storage in embedded systems: Used for storing configuration data, calibration parameters, and other non-volatile data in embedded systems.
  • Serial number storage: Employed for storing serial numbers and identification information in electronic devices.
  • Configuration settings storage: Utilized for storing user preferences and configuration settings in various applications.
  • Data logging: Used in data logging applications for storing sensor data and other information.
  • Consumer electronics: Found in consumer electronics devices for storing user settings and other data.

Features:

  • I2C interface: Uses the I2C serial interface for easy communication with microcontrollers.
  • Low voltage operation: Operates at low voltage levels, minimizing power consumption.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Write protect feature: Prevents accidental data overwrites.
  • Small package size: The small package size allows for easy integration into compact circuit layouts.

Benefits:

  • Non-volatile data storage: Retains data even when power is removed.
  • Easy to interface: The I2C interface simplifies communication with microcontrollers.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Data protection: The write protect feature prevents accidental data overwrites.
  • Compact design: The small package size allows for integration into space-constrained applications.

Additional Details:

The FM24C04U comes in a variety of packages, including SOIC and TSSOP. Consult the ON Semiconductor datasheet for complete specifications, including operating voltage, I2C clock frequency, write cycle time, and package dimensions. Proper pull-up resistors are required for the I2C bus lines.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5403 $59.0239
32+ $3.7249 $119.1968
48+ $3.6094 $173.2512
67+ $3.4927 $234.0109
86+ $3.3761 $290.3446
115+ $3.0273 $348.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess