Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 1, Non-Isolated
Voltage - Input 3V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part ST1CC40
Base Product Number STEVAL
Other Names 497-14487
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283891-STEVAL-ILL046V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL046V1 CAD Model

Description

The STEVAL-ILL046V1 is a state-of-the-art LED driver evaluation board from STMicroelectronics, designed to showcase the capabilities of the LED6000 step-down monolithic switching regulator in a typical LED driving application. This evaluation board is ideal for professionals and hobbyists alike who are looking to explore the features and performance of the LED6000 in driving a single LED string with up to 3 A of current.

Key Features

  • Integrated LED6000 step-down (buck) regulator capable of delivering up to 3 A of current.
  • Wide input voltage range from 6.5 V to 48 V, accommodating a variety of power sources.
  • High efficiency operation thanks to the LED6000's low quiescent current and adaptive real-time control.
  • Adjustable output current through an external resistor, providing flexibility in controlling LED brightness.
  • Pulse-width modulation (PWM) dimming capability, allowing for precise control over the light intensity.
  • Open LED detection and overcurrent protection features enhance the safety and reliability of LED driving applications.
  • Thermal shutdown and overvoltage protection ensure the board's longevity and robust performance.
  • User-friendly layout with test points and indicators to facilitate evaluation and prototyping.

Applications

The STEVAL-ILL046V1 is versatile in its applications, suitable for driving high-brightness LEDs in a variety of settings, including architectural lighting, street lighting, headlight systems, and industrial lighting. The board's robust design and comprehensive feature set make it a great starting point for developing efficient and reliable LED lighting solutions.

Why Choose STEVAL-ILL046V1?

For developers looking to quickly implement an LED driving solution, the STEVAL-ILL046V1 offers a plug-and-play experience with the assurance of STMicroelectronics' quality and support. With its high-performance characteristics and user-friendly interface, the STEVAL-ILL046V1 is an excellent tool for evaluating the LED6000 regulator and for expediting the development of custom LED lighting applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS61310-638 / TPS61310 LED Driver Evaluation Board
Need more? Email Us
ECAD model for TPS61310EVM-638
NXP / Nexperia
IC LED DRIVER OFFLINE DIM 8SO / LED Driver 2500uA Supply Current 8-Pin SO T/R
Need more? Email Us
ECAD model for SSL5511T/1J
NXP / Nexperia
IC LED DRIVER DIMMABLE 8SO / Mains-dimmable buck LED driver IC
Need more? Email Us
ECAD model for SSL5231BT/1J
Texas Instruments
EVAL MODULE FOR TPS61199-598 / TPS61199 LED Driver Evaluation Board
Need more? Email Us
ECAD model for TPS61199EVM-598
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 38-46V 2.9A
Need more? Email Us
ECAD model for HLG-120H-42A
Texas Instruments
EVALUATION MODULE FOR TLC5941 / Evaluation Module For 16 Channel Constant Current LED Driver
Need more? Email Us
ECAD model for TLC5941EVM-156
Texas Instruments
EVAL MODULE FOR TPS61195 / Evaluation Module For Tps61195 96 LED, 8-Channel White LED Driver For Lcd Backlight
Need more? Email Us
ECAD model for TPS61195EVM-460
Diodes Incorporated
EVAL BOARD FOR ZXLD1370/ZXLD1371
Need more? Email Us
ECAD model for ZXLD1370/1EV4
Infineon Technologies
IC LED DRVR RGLTR DIM 1.8A 8DSO / LED Driver IC 1 Output DC DC Regulator Step-Down
Need more? Email Us
ECAD model for TLD5085EJFUMA1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention