EN
  • EN
  • DE

SSL5511T/1J

Part No SSL5511T/1J
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFLINE DIM 8SO / LED Driver 2500uA Supply Current 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 8.8V
Voltage Supply MAX 32V
Dimming Analog
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 795452-SSL5511T/1J
Popularity Medium
Supply and Demand Status Limited
Family Name SSL5511T
Introduction Date January 15, 2016
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SSL5511T/1J CAD Model

Description

Introducing the SSL5511T/1J from NXP

The SSL5511T/1J is a cutting-edge LED driver integrated circuit (IC) product from NXP Semiconductors, designed to deliver high performance and reliability for lighting solutions. This IC is specifically tailored for driving LEDs in general lighting applications and is an ideal choice for both professional and consumer lighting products.

Key Features

  • High Efficiency: The SSL5511T/1J boasts an impressive energy efficiency rating, which is crucial for reducing power consumption and extending the lifespan of lighting systems.
  • Wide Input Voltage Range: This LED driver can operate over a broad input voltage range, making it versatile for various lighting applications and ensuring consistent performance under fluctuating power conditions.
  • Integrated Protections: The IC comes with built-in protections such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and Short-Circuit Protection (SCP), ensuring the safety and durability of the lighting system.
  • Dimming Capability: It supports both analog and PWM dimming methods, providing smooth and flicker-free dimming performance that can be tailored to user preferences and specific application requirements.

Applications

The SSL5511T/1J is designed for a wide range of lighting applications, including but not limited to:

  • LED retrofit lamps
  • LED-based decorative and architectural lighting
  • Emergency lighting systems
  • Residential and commercial lighting fixtures

Technical Specifications

  • Package: The product is available in a compact SO8 package, which is suitable for space-constrained applications.
  • Switching Frequency: It operates at a high switching frequency, thus enabling the use of small and cost-effective external components.
  • Current Regulation: Precision current regulation ensures consistent luminosity and color temperature across different LEDs.

With its robust design and advanced features, the SSL5511T/1J from NXP is a premier choice for manufacturers and designers looking to create efficient and reliable LED lighting systems. Its flexibility, efficiency, and protective features make it a highly adaptable solution that meets the growing demands of the modern lighting industry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess