EN
  • EN
  • DE

STEVAL-ILL048V1

Part No STEVAL-ILL048V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 350mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 6V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part ALED6001, STM32F103C6
Other Names -1138-STEVAL-ILL048V1,497-15205
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283871-STEVAL-ILL048V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL048V1 CAD Model

Description

STEVAL-ILL048V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL048V1 is an advanced evaluation board designed by STMicroelectronics for driving LED arrays and lighting solutions. This product is specifically engineered to facilitate the testing and development of LED lighting applications, providing a versatile platform that supports a wide range of power and configuration settings.

At the heart of the STEVAL-ILL048V1 is the LED6001 chipset, a highly efficient monolithic step-down DC-DC converter with an integrated 2A, 40V power MOSFET. The LED6001 is optimized for driving LEDs with constant current for high brightness and uniform output, making it an ideal solution for both industrial and consumer lighting applications.

The evaluation board is designed to operate over a wide input voltage range, from 6.5V to 48V, accommodating various power supplies and allowing for flexibility in lighting design. It supports dimming control via PWM (Pulse Width Modulation) signal, which provides precise control over the brightness levels of the connected LEDs. This feature is critical for applications that require adjustable lighting conditions, such as mood lighting or backlighting in displays.

Built with protection features in mind, the STEVAL-ILL048V1 includes thermal shutdown, overcurrent, and overvoltage protection, ensuring safe operation and longevity of the LEDs and the driver itself. These safeguards contribute to the reliability and robustness of the final lighting solution.

The board comes with a user-friendly layout, clearly marked connections, and test points, which simplifies setup and measurements during evaluation. Engineers and designers can quickly prototype with the STEVAL-ILL048V1, enabling rapid development cycles and reducing time-to-market for new products.

Whether you're developing LED street lights, architectural lighting, or sophisticated backlight systems, the STEVAL-ILL048V1 evaluation board is a comprehensive tool that provides the functionality and adaptability needed to create efficient, high-performance LED lighting solutions.

For additional resources, including technical documentation, reference designs, and software tools, visit the STMicroelectronics website.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess