EN
  • EN
  • DE

STEVAL-IPM07F

Part No STEVAL-IPM07F
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMM™
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIF7CH60TS-L
Supplied Contents Board(s)
Secondary Attributes Over Current and Temperature Protection
Base Product Number STEVAL
Other Names 497-16260
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9023.00.0000
Win Source Part Number 1284463-STEVAL-IPM07F
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPM07F CAD Model

Description

    

STEVAL-IPM07F - Compact Motor Drive System from STMicroelectronics

    

The STEVAL-IPM07F is an advanced motor drive system designed by STMicroelectronics, specifically tailored for applications requiring high efficiency, compact size, and robust performance. This integrated power module is part of the SLLIMM™-nano series and is an excellent choice for driving motors in a variety of applications including home appliances, fans, pumps, and other low-power motor control scenarios.

        

Key Features

    
            
  • Integrated Design: The module integrates a gate driver and two power MOSFETs in a single, compact package, simplifying the design and reducing the overall footprint on the PCB.
  •         
  • High-Efficiency Operation: With its advanced MOSFET technology, the STEVAL-IPM07F ensures low conduction and switching losses, leading to high efficiency in motor drive applications.
  •         
  • Wide Voltage Range: The module is designed to operate over a wide range of input voltages, accommodating various power supply specifications.
  •         
  • Overcurrent Protection: Built-in overcurrent protection safeguards the module and the motor from potential damage caused by excessive current conditions.
  •         
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the module operates within safe voltage levels, protecting both the circuit and the motor.
  •         
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the module if the temperature exceeds safe operating limits.
  •     
        

Applications

    
            
  • Home Appliances
  •         
  • Ceiling and Portable Fans
  •         
  • Small Pumps
  •         
  • General Low-Power Motor Drives
  •     
        

The STEVAL-IPM07F is an exemplary solution for designers looking to enhance the performance of their motor drive systems while reducing development time and cost. Its integrated features and protections ensure a reliable and efficient operation, making it an ideal choice for a wide range of motor control applications. STMicroelectronics' commitment to quality and performance is evident in this innovative motor drive module.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess