EN
  • EN
  • DE

STEVAL-ISA055V1

Part No STEVAL-ISA055V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 700mA
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.7MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S12
Base Product Number STEVAL
Other Names 497-8219,STEVALISA055V1,-497-8219
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284309-STEVAL-ISA055V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA055V1 CAD Model

Description

STEVAL-ISA055V1 - Voltage Regulator Evaluation Board from STMicroelectronics

The STEVAL-ISA055V1 is a highly efficient evaluation board designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is part of ST's portfolio of evaluation tools that enable designers and engineers to test and validate the performance of specific electronic components in a practical and user-friendly environment.

At the heart of the STEVAL-ISA055V1 is the L7986A, a step-down switching voltage regulator capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation. The adjustable output voltage range from 0.8 V to the voltage value close to the input voltage, and a wide input voltage range from 4.5 V to 38 V, makes this evaluation board a versatile solution for a wide array of applications.

The L7986A regulator integrated on the STEVAL-ISA055V1 boasts a high switching frequency that can be adjusted up to 1 MHz, allowing for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and bill of materials. Additionally, the device features a low dropout operation, which is essential for applications requiring maximum efficiency across a wide range of input voltages.

For protection and reliability, the STEVAL-ISA055V1 includes various features such as overcurrent protection, thermal shutdown, and soft-start circuitry. These features ensure the safe operation of the evaluation board under different conditions, safeguarding both the board and the components from potential damage.

The evaluation board is also equipped with jumpers and test points that provide flexibility and ease of use during testing. Engineers can easily adjust configuration settings and monitor the performance of the L7986A regulator, facilitating a quick and effective evaluation process.

Whether you are developing power supplies for consumer electronics, industrial systems, or automotive applications, the STEVAL-ISA055V1 evaluation board from STMicroelectronics is an excellent tool to expedite your design process and help you achieve a robust and efficient power management solution.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess