EN
  • EN
  • DE

STEVAL-ISA125V1

Part No STEVAL-ISA125V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 10 W
Voltage - Output 5V
Current - Output 2A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer28
Base Product Number STEVAL
Other Names 497-14883,-497-14883
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284176-STEVAL-ISA125V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA125V1 CAD Model

Description

The STEVAL-ISA125V1 from STMicroelectronics is a state-of-the-art evaluation board designed for testing and measuring the performance of the L7987, a high-efficiency DC-DC converter. This product is an excellent tool for engineers and developers who require a reliable and flexible platform to experiment with and optimize their power supply designs.

Key Features

  • Wide Input Voltage Range: The board operates over an input voltage range from 4.5 V to 38 V, making it suitable for a variety of applications, including industrial and automotive systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to VIN, providing flexibility for different design requirements.
  • High Output Current: The L7987 can deliver up to 3 A of output current, which is ideal for powering a wide range of electronic loads.
  • High Efficiency: The device features a peak efficiency of 95%, ensuring minimal power loss and heat generation during operation.
  • Protection Features: The board includes various protection mechanisms such as overcurrent protection, thermal shutdown, and overvoltage protection, enhancing the reliability of the end application.
  • Easy-to-use: The evaluation board comes with pre-mounted components and test points, making it user-friendly for immediate setup and testing.

Applications

The versatility of the STEVAL-ISA125V1 makes it suitable for a broad range of applications, including:

  • Industrial power supplies
  • Automotive applications
  • Consumer electronics
  • Telecommunication systems
  • Embedded systems

Why Choose the STEVAL-ISA125V1?

With its robust design, comprehensive feature set, and high level of performance, the STEVAL-ISA125V1 is an ideal choice for professionals seeking a reliable and versatile evaluation platform. Whether you are developing power supplies for industrial equipment or consumer electronics, this evaluation board from STMicroelectronics offers a convenient and efficient solution for your power management needs.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess