EN
  • EN
  • DE

STEVAL-ISA160V1

Part No STEVAL-ISA160V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 3A
Voltage - Input 2.8V ~ 4V
Regulator Topology Buck
Frequency - Switching 2.3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AST1S31HF
Base Product Number STEVAL
Other Names 497-16455,-1138-STEVAL-ISA160V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284256-STEVAL-ISA160V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA160V1 CAD Model

Description

STEVAL-ISA160V1 - STMicroelectronics Product Overview

The STEVAL-ISA160V1 is a product evaluation board from STMicroelectronics, designed to demonstrate the capabilities of the VIPER26K high-voltage converter. This compact and efficient board is an excellent solution for those looking to evaluate power supply solutions for a variety of applications, including home appliances, building automation, and industrial control systems.

Key Features

  • Integrated VIPER26K Converter: At the heart of the STEVAL-ISA160V1 is the VIPER26K, a high-voltage converter that integrates a PWM controller and a 1050 V avalanche rugged power section.
  • Wide Input Voltage Range: The board is designed to operate over a wide input voltage range, from 4.5 V up to 30 V, making it suitable for a variety of power supply scenarios.
  • High Power Efficiency: With its advanced design, the STEVAL-ISA160V1 provides high power efficiency, which is crucial for reducing energy consumption and heat dissipation in electronic devices.
  • Compact Size: The evaluation board comes in a compact form factor, which allows for easy integration into existing systems or for use in space-constrained applications.
  • Multiple Output Configurations: The board supports different output configurations, enabling users to evaluate the VIPER26K in various application setups.
  • Comprehensive Protection Features: The board includes features such as overcurrent protection, thermal shutdown, and VCC clamp, ensuring reliable operation under a range of conditions.

Applications

  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • Standby power supplies
  • Auxiliary power supplies

The STEVAL-ISA160V1 evaluation board is an indispensable tool for engineers and designers looking to explore the features and performance of the VIPER26K high-voltage converter in real-world applications. With its robust design and versatile capabilities, it provides a reliable platform for developing efficient power supply solutions.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7673 $86.3019
5+ $23.6038 $118.0190
8+ $22.8662 $182.9296
11+ $22.1286 $243.4146
14+ $21.3910 $299.4740
19+ $19.1781 $364.3839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess