EN
  • EN
  • DE

STEVAL-MKI037V1

Part No STEVAL-MKI037V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series MEMS
Part Status Obsolete(EOL)
Sensor Type Gyroscope, 2 Axis
Sensing Range ±300°/sec
Interface Analog
Sensitivity 3.33mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY530AL
Win Source Part Number 800208-STEVAL-MKI037V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-MKI037V1
Introduction Date October 22, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI037V1 CAD Model

Description

The STEVAL-MKI037V1 is a state-of-the-art adapter board designed by STMicroelectronics to showcase the performance and capabilities of the LIS3DSH, a high-performance three-axis linear accelerometer. This compact and versatile adapter board is part of STMicroelectronics' extensive portfolio of MEMS (Micro-Electro-Mechanical Systems) sensing devices, specifically tailored for motion and environmental sensing in a wide range of applications.

Key Features

  • High Measurement Range: The LIS3DSH accelerometer on the STEVAL-MKI037V1 supports a wide range of selectable full scales, making it ideal for high-impact applications.
  • High Resolution: The onboard accelerometer delivers high-resolution measurements, which allows for precise motion detection and analysis.
  • Advanced Embedded Features: The adapter board includes state-of-the-art embedded features such as click and double-click recognition, free-fall detection, and a FIFO buffer, which enhance the functionality of motion-related applications.
  • Configurable Interrupts: Users can configure interrupts for various events, providing flexibility and enabling efficient power management for battery-operated devices.
  • Compatibility: The STEVAL-MKI037V1 is designed to be compatible with STMicroelectronics' standard evaluation control environment (STEVAL-MKI109V2 or STEVAL-MKI109V3), allowing for easy integration and evaluation.

Applications

The STEVAL-MKI037V1 is suitable for a broad range of applications, including but not limited to:

  • Impact recognition and logging
  • Vibration monitoring and analysis
  • Intelligent power-saving for handheld devices
  • Free-fall detection for data protection
  • User interface controls through gesture recognition

Design and Integration

With its small form factor and comprehensive evaluation tools, the STEVAL-MKI037V1 adapter board is designed for quick and easy prototyping. Engineers and designers can rapidly integrate the board into prototype systems, reducing development time and accelerating the product-to-market process. The adapter board is also accompanied by extensive documentation, software tools, and support from STMicroelectronics, ensuring a seamless design experience.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess