EN
  • EN
  • DE

STEVAL-MKI050V1

Part No STEVAL-MKI050V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±500°/sec
Interface Analog
Sensitivity 2mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LY550ALH
Other Names -497-9090,497-9090,1805-STEVAL-MKI050V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283648-STEVAL-MKI050V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI050V1 CAD Model

Description

STEVAL-MKI050V1 - iNEMO Inertial Module

The STEVAL-MKI050V1 is a state-of-the-art iNEMO inertial module presented by STMicroelectronics, designed to provide a compact and versatile solution for a wide range of motion-sensing applications. This innovative module integrates multiple MEMS sensors to deliver accurate and reliable motion tracking and is ideal for enhancing the performance of your embedded systems.

At the heart of the STEVAL-MKI050V1 lies a comprehensive suite of sensors, including a 3D digital linear acceleration sensor, a 3D digital gyroscope, a 3D digital magnetometer, and a pressure sensor. These sensors work in harmony to provide comprehensive inertial data, making it perfect for applications such as gaming and virtual reality devices, GPS navigation systems, impact recognition and logging, and robotic control systems.

The module's compact form factor (LGA-24L package) ensures that it can be easily integrated into space-constrained designs while maintaining a high level of performance. Its low power consumption makes it suitable for battery-operated devices, ensuring long operational life without sacrificing functionality.

The STEVAL-MKI050V1 is also equipped with an I2C serial interface, allowing for easy connection and communication with the host controller. This interface, along with the module's software libraries and development ecosystem, simplifies the design process and accelerates time-to-market for products incorporating the STEVAL-MKI050V1.

Developers can take advantage of the extensive support provided by STMicroelectronics, including detailed documentation, reference designs, and software tools. These resources are designed to help you harness the full potential of the STEVAL-MKI050V1 and create sophisticated motion-tracking applications with ease.

In summary, the STEVAL-MKI050V1 is a robust and versatile inertial module that offers a blend of performance, integration, and ease of use, making it an excellent choice for developers looking to incorporate advanced motion sensing into their products.

You May Also Be Interested in

Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9185 $71.9185
2+ $59.0101 $118.0202
3+ $57.1660 $171.4980
4+ $55.3219 $221.2876
5+ $53.4779 $267.3895
7+ $47.9457 $335.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess