EN
  • EN
  • DE

LM86EVAL/NOPB

Part No LM86EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Sensing Range 0°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM86
Base Product Number LM86
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1341971-LM86EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM86EVAL/NOPB CAD Model

Description

The LM86EVAL/NOPB is a high-performance evaluation board from Texas Instruments, designed for testing and prototyping with the LM86 dual temperature sensor. This sensor is capable of monitoring both its own temperature and the temperature of a remote diode, which can be a transistor or a diode-connected transistor, typically found in CPUs, GPUs, or other ICs.

Key Features

  • Dual Temperature Sensing: The LM86 can measure its own temperature and the temperature of a remote diode with high accuracy.
  • Wide Temperature Range: The sensor operates over a wide temperature range, making it suitable for various applications.
  • Programmable Alert Outputs: It includes programmable overtemperature alert and undertemperature alarm outputs for system protection.
  • Easy-to-Use Interface: The evaluation board interfaces with a computer via an I2C/SMBus, enabling easy data logging and parameter adjustment.
  • Software Support: Comes with software that provides a user-friendly interface for data monitoring and control.

Applications

The LM86EVAL/NOPB is ideal for a range of applications, including:

  • System thermal management
  • Personal computers and servers
  • Electronic test equipment
  • Industrial controls

Why Choose the LM86EVAL/NOPB?

With its precision temperature monitoring and flexible alert system, the LM86EVAL/NOPB is an essential tool for engineers and designers who require reliable thermal data to optimize system performance and safety. The evaluation board is also a valuable educational resource for students and hobbyists looking to enhance their understanding of temperature sensing technologies.

Getting Started

The LM86EVAL/NOPB evaluation board is easy to set up and use, with minimal external components required. It comes with comprehensive documentation and support materials to help users quickly begin prototyping and testing their temperature sensing solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess