EN
  • EN
  • DE

LMT88-9EVM

Part No LMT88-9EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE FOR LMT88-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Temperature
Sensing Range -55°C ~ 130°C
Interface Analog
Sensitivity ±1.5°C
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Contents Board(s)
Utilized IC / Part LMT88, LMT89
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600951-LMT88-9EVM
Ultra Librarian 3D Model Ultra Librarian LMT88-9EVM CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess