EN
  • EN
  • DE

LM99EVAL/NOPB

Part No LM99EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVALUATION BOARD FOR LM99 / LM99 - Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Temperature
Sensing Range 0°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM99
Base Product Number LM99
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342059-LM99EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM99EVAL/NOPB CAD Model

Description

The LM99EVAL/NOPB is a high-performance evaluation module from Texas Instruments, designed to facilitate the testing and development of the LM99 precision temperature sensor. This sensor is capable of providing accurate temperature measurements, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The LM99 temperature sensor offers exceptional accuracy, which is crucial for maintaining system performance and reliability.
  • Wide Temperature Range: Capable of operating over a broad temperature range, this sensor can accommodate the diverse needs of various applications.
  • Simple Interface: The evaluation module includes an easy-to-use interface that simplifies the process of integrating the sensor into existing systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM99 sensor helps to minimize power usage, thus extending battery life in portable applications.

Applications

The LM99EVAL/NOPB is versatile and can be used in a variety of settings, including:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Automotive engine and cabin temperature monitoring
  • Battery management systems
  • Data center and server room temperature monitoring

Technical Specifications

The evaluation module comes with a range of technical features that enhance its performance:

  • Supply Voltage Range: 3.0V to 5.5V
  • Temperature Accuracy: ±1°C (max) from -10°C to +85°C
  • Output Type: Digital output (Two-Wire Interface)
  • Operating Temperature Range: -55°C to +125°C

Package Contents

The LM99EVAL/NOPB package includes:

  • LM99 Evaluation Board
  • Comprehensive Documentation
  • Software for Interface and Data Analysis

With the LM99EVAL/NOPB, Texas Instruments provides developers with a powerful tool for incorporating precise temperature sensing into their designs. The combination of high accuracy, wide operating range, and low power consumption makes this evaluation module an essential asset for any temperature-sensitive application.

You May Also Be Interested in

Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess