EN
  • EN
  • DE

TAS5706AEVM

Part No TAS5706AEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5706 / TAS5706A EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20.5W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TAS5706A
Supplied Contents Board(s)
Win Source Part Number 796335-TAS5706AEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5706A
Introduction Date January 14, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5706AEVM CAD Model

Description

The TAS5706AEVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities of the TAS5706A, a high-performance, 20-Watt digital audio power amplifier with an integrated audio processor. This evaluation module is an essential tool for developers and audio enthusiasts looking to experiment with or integrate high-quality audio amplification into their projects.

Key Features of the TAS5706AEVM

  • High-Quality Audio Performance: The TAS5706A chip at the heart of the EVM delivers pure, powerful sound with low distortion, making it ideal for a wide range of audio applications.
  • Integrated Audio Processor: The on-board audio processor allows for advanced audio processing, including bass management, equalization, and dynamic range control, providing users with a versatile platform for audio experimentation.
  • Efficient Power Use: Thanks to its Class-D architecture, the TAS5706AEVM is not only powerful but also energy-efficient, reducing heat dissipation and power loss.
  • Flexible Input Options: The EVM supports multiple input formats, including I2S and TDM, allowing for easy integration with various audio sources.
  • Easy-to-Use Interface: The evaluation module comes with an intuitive user interface, making it simple for users to configure and control the audio output.

Applications

The TAS5706AEVM is suitable for a range of applications, including:

  • Home theater systems
  • Desktop audio systems
  • Soundbars
  • Portable docking stations
  • Multi-room audio systems

Getting Started with the TAS5706AEVM

Out of the box, the TAS5706AEVM is ready to be connected to a power supply, audio source, and speakers. The accompanying documentation provides comprehensive guidance on how to use the evaluation module, ensuring a smooth setup process. For those looking to delve deeper into audio processing, Texas Instruments provides detailed technical resources to explore the full potential of the TAS5706A chip.

Whether you're a professional audio engineer or an electronics hobbyist, the TAS5706AEVM from Texas Instruments offers an exceptional platform for developing high-quality audio solutions. Its combination of performance, efficiency, and versatility makes it an invaluable asset for any audio-related project.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess