EN
  • EN
  • DE

ISOW1412BDFMR

Part No ISOW1412BDFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, 500-KBPS, REINFOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196577-ISOW1412BDFMR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series ISOW14x2
Package Tape & Reel (TR) Cut Tape (CT)
Technology Magnetic Coupling
Product Status Active
Isolated Power Yes
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs (Typ)
Ultra Librarian 3D Model Ultra Librarian ISOW1412BDFMR CAD Model

Description

The ISOW1412BDFMR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This robust component offers a four-channel isolation solution with integrated power to ensure safe and reliable operation in a variety of industrial and commercial applications.

Key Features

  • Integrated Isolated Power: The device features an integrated DC-DC converter, providing both signal and power isolation, which simplifies the design and reduces board space.
  • High Isolation Voltage: With an isolation voltage of 3000 Vrms, the ISOW1412BDFMR ensures that the system is protected from high voltage spikes and surges, providing safety for both the equipment and the end-user.
  • Robust Data Transmission: It supports up to 100 Mbps of data rate, ensuring fast and reliable communication between the isolated domains.
  • Low Power Consumption: Designed for efficiency, the device consumes low power, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The ISOW1412BDFMR operates effectively across a wide temperature range of -40°C to +125°C, making it ideal for harsh industrial environments.

Applications

The digital isolator is well-suited for a range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Data acquisition systems
  • Power supply management
  • Other safety-critical applications

Package and Quality

The ISOW1412BDFMR comes in a compact 16-SOIC package, which is optimized for ease of use and space-saving on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this digital isolator is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in the most demanding conditions.

With its combination of integrated power, high-speed data transfer, and robust safety features, the ISOW1412BDFMR from Texas Instruments stands out as a superior choice for designers looking to implement isolation in their systems without compromising on efficiency and space.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess