EN
  • EN
  • DE

STEVAL-MKI097V1

Part No STEVAL-MKI097V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±300°/sec
Interface Analog
Sensitivity 33.3mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPR430AL
Other Names STEVALMKI097V1,497-10688
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283631-STEVAL-MKI097V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI097V1 CAD Model

Description

STEVAL-MKI097V1 - Inertial Module Adapter Board from STMicroelectronics

The STEVAL-MKI097V1 is a sophisticated adapter board designed by STMicroelectronics to facilitate the development and testing of various MEMS sensors in the LSM6DSM product family. As a state-of-the-art inertial module, it is an essential tool for designers and engineers looking to incorporate high-precision and low-power 3D accelerometers and 3D gyroscopes into their applications.

This adapter board is specifically crafted to be plugged into a standard DIL 24 socket, which allows for easy integration into a test environment or existing applications. The onboard LSM6DSM is a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, which are both optimized for mobile applications, offering industry-leading performance in terms of power consumption and noise levels.

Key features of the STEVAL-MKI097V1 include:

  • Compatibility with the STEVAL-MKI109V2 motherboard
  • LSM6DSM MEMS sensor with extended temperature range
  • High-resolution, low-power 3D accelerometer and 3D gyroscope
  • Embedded temperature sensor
  • I2C/SPI digital output interface
  • ODR (Output Data Rate) flexibility, ranging from 12.5 Hz to 6.66 kHz
  • Smart FIFO up to 4 kB
  • Hard, soft ironing for external magnetic sensor corrections

The board is particularly advantageous for the development of applications such as gaming and virtual reality input devices, impact recognition and logging, vibration monitoring and compensation, and inertial navigation systems. Its robust design and comprehensive software support simplify the prototyping and testing phases, accelerating time-to-market for new products.

With the STEVAL-MKI097V1, users can exploit the full capabilities of the LSM6DSM sensor, including advanced features such as always-on 3D accelerometer and 3D gyroscope functions, and programmable finite state machine and machine learning core for advanced motion detection.

Whether you are working on IoT devices, wearable technology, or any application requiring precise motion tracking, the STEVAL-MKI097V1 adapter board from STMicroelectronics provides a reliable and versatile solution for your development needs.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess