EN
  • EN
  • DE

STEVAL-MKI183V1

Part No STEVAL-MKI183V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Pressure
Sensing Range 260 ~ 1260 hPa
Interface I2C, SPI
Voltage - Supply 1.7V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPS33HW
Base Product Number STEVAL
Other Names -1138-STEVAL-MKI183V1,497-17783
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1283708-STEVAL-MKI183V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI183V1 CAD Model

Description

Introducing the STEVAL-MKI183V1 from STMicroelectronics

The STEVAL-MKI183V1 is a cutting-edge adapter board designed for quick and easy evaluation of STMicroelectronics' advanced sensor technologies. This compact and versatile board is part of the extensive ST adapter board ecosystem, which is engineered to streamline development processes and expedite time-to-market for a wide range of applications.

At the heart of the STEVAL-MKI183V1 lies a high-performance LSM6DSOX iNEMO inertial module. This state-of-the-art module combines a 3D digital accelerometer and a 3D digital gyroscope in a single package, offering outstanding accuracy and reliability for motion detection. The LSM6DSOX is ideal for a multitude of applications, including gaming and virtual reality input devices, drone stabilization systems, and wearable fitness trackers.

The board is equipped with an LGA-16L socket, which ensures that the inertial module can be easily and securely installed without the need for soldering. This feature allows for rapid prototyping and testing, providing developers with the flexibility to swap sensors as needed during the design phase. Furthermore, the STEVAL-MKI183V1 is designed with DIL 24-pin connectivity, making it compatible with the standard DIL 24-socket, ensuring seamless integration with a variety of STMicroelectronics' evaluation boards and development kits.

For developers looking to harness the full potential of the LSM6DSOX, the STEVAL-MKI183V1 comes with comprehensive software support. The board is supported by ST's Unico GUI (Graphical User Interface), which allows for easy configuration of the sensor's parameters and real-time data visualization. Additionally, the board is compatible with the STEVAL-MKI109V3 motherboard, which provides additional features such as a high-speed USB connection and extensive software development tools.

Whether you're an experienced engineer or a hobbyist looking to explore the capabilities of advanced motion sensors, the STEVAL-MKI183V1 adapter board is an invaluable tool. It offers a combination of ease of use, flexibility, and powerful features, making it the perfect starting point for your next innovative project.

Explore the possibilities with the STEVAL-MKI183V1 and experience the quality and performance that STMicroelectronics brings to the table.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess