EN
  • EN
  • DE

STEVAL-PCC010V1

Part No STEVAL-PCC010V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Ethernet Controller (PHY and MAC)
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST802RT1
Primary Attributes 1 Port, 100BASE-TX/10BASE-T
Supplied Contents Board(s)
Secondary Attributes MII, RMII
Other Names 497-10360,STEVALPCC010V1,-497-10360
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8471.41.0150
Win Source Part Number 1284538-STEVAL-PCC010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC010V1 CAD Model

Description

The STEVAL-PCC010V1 from STMicroelectronics is a versatile interface board designed to facilitate communication between a standard USB port on a host computer and I²C or UART devices. This product is perfect for developers and engineers who require a reliable and easy-to-use bridge for sensor development, device control, and prototyping activities.

Equipped with an STM32 microcontroller that handles the USB communication and provides the necessary logic for I²C and UART interfacing, the STEVAL-PCC010V1 is both efficient and powerful. The board comes with a comprehensive set of features that make it an essential tool for a wide range of applications:

  • USB 2.0 Full-Speed Interface: Ensures compatibility with many host devices and provides a seamless connection to the host computer.
  • I²C Interface: Supports standard and fast mode I²C communications, allowing for easy connection to I²C-enabled devices.
  • UART Interface: Offers a serial communication capability, which is useful for a multitude of devices that communicate over UART.
  • Plug-and-Play: The board is recognized by the host as a standard serial port, making it easy to use with existing COM port-based applications.
  • Direct Firmware Upgrade (DFU): Allows for easy updates of the board's firmware, ensuring long-term usability and compatibility with future devices.
  • Comprehensive Software Support: Comes with a software demonstration and a set of libraries that simplify development and reduce time to market.

The STEVAL-PCC010V1 is not only a bridge for communication but also a development platform. It provides access to the STM32 microcontroller's GPIOs, making it possible to extend its capabilities even further. Whether you are working on IoT devices, industrial control systems, or simply need a reliable interface for your sensors, the STEVAL-PCC010V1 is a valuable addition to your toolkit.

STMicroelectronics has a reputation for providing high-quality products and the STEVAL-PCC010V1 is no exception. Its robust design and comprehensive feature set make it a must-have for professionals in the field of electronics and embedded systems development.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess