Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Classic
Frequency 2.4GHz
For Use With/Related Products SPBT2532C2.AT2
Supplied Contents Board(s)
Other Names STEVALSPBT2ATV3,497-13605,-497-13605
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1283258-STEVAL-SPBT2ATV3
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPBT2ATV3 CAD Model

Description

STEVAL-SPBT2ATV3 - STMicroelectronics Bluetooth Module

The STEVAL-SPBT2ATV3 from STMicroelectronics is a sophisticated Bluetooth module designed to offer seamless wireless connectivity for a range of applications. This cutting-edge module is based on the SPBT2632C2A.AT2 Bluetooth chip, which ensures compliance with Bluetooth specification v3.0. It is an ideal solution for developers looking to integrate Bluetooth functionality into their designs with minimal effort and time.

The module boasts an impressive array of features that make it a versatile choice for applications such as industrial control, home automation, telemetry, and personal health monitoring. With its built-in antenna, the STEVAL-SPBT2ATV3 provides a ready-to-use solution that simplifies the design process for engineers and reduces time to market.

One of the key advantages of the STEVAL-SPBT2ATV3 is its ease of use. It supports a serial port profile (SPP) and can be configured via AT commands, which allows for straightforward integration into existing systems. The module operates within a temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

The compact size of the STEVAL-SPBT2ATV3, measuring just 15 x 28 mm, means it can be easily incorporated into space-constrained designs. Despite its small footprint, the module does not compromise on performance, offering a secure and reliable wireless connection with a range of up to 10 meters in open space.

For developers and engineers looking to get started quickly, the STEVAL-SPBT2ATV3 comes with comprehensive documentation and development resources. This includes reference designs, application notes, and software tools that provide valuable assistance throughout the development process.

Overall, the STEVAL-SPBT2ATV3 represents a robust and convenient wireless solution from STMicroelectronics, a trusted name in the electronics industry, known for its commitment to quality and innovation.

You May Also Be Interested in

Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
Infineon Technologies
KIT CYFI EXPANSION / PSoC, CyFi PSoC Mixed Signal Arrays PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-RFBOARD
Analog Devices Inc.
HMC682LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC682LP6CE
Need more? Email Us
ECAD model for 119925-HMC682LP6C
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
Infineon Technologies
KIT CYFI ENV SENSING / PSoC, CyFi CY3271 PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-EXP1
Infineon Technologies
EVAL CYW213043 BLE MESH / EZ-BT™ WICED CYBT-213043-02, CYW20819 Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYBT-213043-MESH
Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $875.7895 $875.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention