EN
  • EN
  • DE

131521-HMC933LP4E

Part No 131521-HMC933LP4E
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Phase Shifter
Frequency 18GHz ~ 24GHz
For Use With/Related Products HMC933LP4E
Supplied Contents Board
Win Source Part Number 788087-131521-HMC933LP4E
Popularity Medium
Supply and Demand Status Limited
Family Name 131521-HMC933LP4E
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 131521-HMC933LP4E CAD Model

Description

The HMC933LP4E from Analog Devices Inc. is a high-performance, versatile microwave monolithic integrated circuit (MMIC) frequency divider designed to cater to the demanding needs of modern communication systems, test equipment, and radar applications. This advanced component is capable of operating over a wide frequency range, making it an ideal choice for a variety of RF and microwave signal processing tasks.

Key Features

  • Frequency Range: The HMC933LP4E operates efficiently across a broad spectrum, ensuring compatibility with a wide array of high-frequency systems.
  • Division Factor: It offers a fixed division factor, which is crucial for frequency synthesis and signal processing in complex RF circuits.
  • Output Power: The device provides consistent output power over its entire operating range, ensuring reliable performance and signal integrity.
  • Package: Housed in a compact LP4E package, the HMC933LP4E is designed for space-constrained applications without compromising on performance.
  • Low Phase Noise: With its low phase noise characteristics, the HMC933LP4E contributes to the overall system performance by maintaining signal purity and reducing jitter.

Applications

The HMC933LP4E is suitable for a variety of applications including:

  • Point-to-point and point-to-multipoint radios
  • VSAT systems
  • Military radar systems
  • Test and measurement equipment
  • Frequency synthesis in communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC933LP4E is no exception. Built to meet stringent standards, this frequency divider is designed for long-term stability and performance in even the most challenging environments.

Technical Support and Availability

Customers can rely on comprehensive technical support from Analog Devices Inc. to integrate the HMC933LP4E into their systems. For detailed specifications, application notes, and design resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess