Products specifications

Package Bulk
Product Status Active
Type Frequency Synthesizer
Frequency 3GHz ~ 6GHz
Contents Board(s)
Utilized IC / Part STW81200
Ultra Librarian 3D Model Ultra Librarian STW81200-EVB CAD Model

Description

EVALUATION KIT OF STW81200

You May Also Be Interested in

Peregrine Semiconductor
KIT EVAL FOR 4230 RF SWITCH / Spdt High Power Mosfet Rf Switch Board
Need more? Email Us
ECAD model for 4230-00
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Infineon Technologies
EVAL BRD / WICED CYW54907 Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) 2.4GHz, 5GHz Evaluation Board
Need more? Email Us
ECAD model for CYW954907AEVAL1F
Analog Devices Inc.
HMC683LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC683LP6CE
Need more? Email Us
ECAD model for 119926-HMC683LP6C
NXP / Nexperia
MC33696/MC33596 RF Transceiver Evaluation Board Automotive / KIT RF MODULE 434MHZ MC33696
Need more? Email Us
ECAD model for MC33696MOD434EV
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
Infineon Technologies
KIT CYFI ENV SENSING / PSoC, CyFi CY3271 PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-EXP1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention