EN
  • EN
  • DE

94815

Part No 94815
Manufacturer 3M
Catalog Terminals - Quick Connects, Quick Disconnect Connectors
Description 72F-187-20-NBLNYLONDISCONN 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.020" (0.51mm)
Length - Overall 0.810" (20.57mm)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Fully Insulated
Mounting Type Free Hanging (In-Line)
Color Blue
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636828-94815
Ultra Librarian 3D Model Ultra Librarian 94815 CAD Model

Description

N

You May Also Be Interested in

3M
72F-187-20-NBLNYLONDISCONN 1=1PC
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-18AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.250
Need more? Email Us
TE Connectivity
CONN QC RCPT 15.5-18.5AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC TAB 18-22AWG 0.250 CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess