EN
  • EN
  • DE
  • IT

PM8851D

Part No PM8851D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description Short propagation delays | IC GATE DVR 1A LOW SIDE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 10V ~ 18V
Current - Peak Output (Source, Sink) 800mA, 1A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715786-PM8851D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8851D CAD Model

Description

Introducing the PM8851D Power Management IC from STMicroelectronics

The PM8851D is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced chip is engineered to provide a reliable and efficient power management solution for a wide range of electronic applications, including portable devices, smart home systems, and industrial equipment.

At the heart of the PM8851D lies its versatile architecture, capable of delivering high performance and flexibility to meet the stringent requirements of modern electronics. It offers a comprehensive suite of features that ensure stable and efficient power delivery, while also providing protection against common electrical issues such as overcurrent, overvoltage, and thermal overload.

The PM8851D integrates multiple DC-DC converters and LDO regulators, making it an all-in-one power solution that can simplify circuit design and reduce the overall bill of materials. Its high level of integration allows for a more compact and lightweight end-product, which is particularly beneficial for portable and space-constrained applications.

Key features of the PM8851D include:

  • Multiple output voltage rails for powering various system components
  • High efficiency DC-DC conversion to maximize battery life
  • Low dropout (LDO) regulators for noise-sensitive circuits
  • Programmable output voltage levels to cater to different power needs
  • Advanced power sequencing for controlled startup and shutdown
  • Built-in protection features to safeguard against electrical faults
  • I<sup>2C interface for easy configuration and monitoring

The PM8851D also supports dynamic voltage scaling, allowing the system to adjust power levels according to the workload, thereby optimizing power consumption. This feature is particularly useful for battery-powered devices, where energy efficiency is paramount.

Designed with the future in mind, the PM8851D from STMicroelectronics is a robust and adaptable power management solution that can cater to the evolving demands of modern electronic devices. Whether you're developing the next generation of wearables, smart appliances, or industrial controls, the PM8851D provides the reliability and performance required to power your innovations.

You May Also Be Interested in

Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6832 $51.2400
180+ $0.5606 $100.9080
280+ $0.5430 $152.0400
385+ $0.5255 $202.3175
495+ $0.5080 $251.4600
660+ $0.4555 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,137 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess