Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 12 V ~ 36 V
Logic Voltage - VIL, VIH 0.8V, 2V
Rise / Fall Time (Typ) 400ns, 400ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 788644-MIC5021YN
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5021
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5021YN CAD Model

Description

Microchip Technology MIC5021YN High-Side MOSFET Driver

The MIC5021YN from Microchip Technology is a robust high-side MOSFET driver designed for driving both standard (N-channel) and logic-level MOSFETs. It is a versatile component that can be used in a wide range of applications, including automotive, industrial control systems, and power management solutions.

Key Features:

  • Wide Operating Voltage Range: The MIC5021YN operates over a broad voltage range from 2.7V to 30V, making it suitable for various supply voltages in different applications.
  • High Peak Output Current: It can deliver peak output currents up to 2A, ensuring efficient switching of connected MOSFETs.
  • Low Standby Current: The device has a low standby current, which is ideal for power-sensitive applications.
  • Protection Features: It includes built-in protection features such as over-temperature shutdown, automatic shutdown to prevent damage from prolonged high-current conditions, and under-voltage lockout (UVLO) to ensure proper operation at low voltages.
  • Logic-Level Input: The MIC5021YN is compatible with standard logic levels, making it easy to interface with microcontrollers or other digital circuits.

Applications:

The MIC5021YN is suitable for various applications, including:

  • Automotive electronic controls such as power switches and solenoid/relay drivers
  • DC motor control circuits
  • Power distribution and management systems
  • Industrial automation and control equipment
  • LED lighting control

Package and Quality:

The driver is available in an 8-pin plastic DIP package, providing a compact solution for printed circuit board (PCB) designs. The MIC5021YN is built to meet the high-quality standards of Microchip Technology, ensuring reliable performance in demanding environments.

With its combination of features, protection, and versatility, the Microchip Technology MIC5021YN high-side MOSFET driver is an excellent choice for designers looking to improve their power management and control systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 16VQFN
Lowest to $5.8676
ECAD model for MIC4600YML-T5
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention