EN
  • EN
  • DE
  • IT

CYBT-483039-EVAL

Part No CYBT-483039-EVAL
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description MODULE KIT / EZ-BT™ WICED CYBT-483039-02 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Series EZ-BT™ WICED
Package Bulk
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products CYBT-483039-02
Supplied Contents Board(s)
Base Product Number CYBT
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1347945-CYBT-483039-EVAL
Ultra Librarian 3D Model Ultra Librarian CYBT-483039-EVAL CAD Model

Description

The Infineon Technologies CYBT-483039-EVAL is a development board for the CYBT-483039-02 transceiver.

  • Series: EZ-BT WICED
  • Purpose: RF Evaluation and Development
  • Package Type: Bulk
  • For Use With: CYBT-483039-02
  • Frequency: 2.4GHz
  • Supplied Contents: Board(s)
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090
  • Technology: Bluetooth 5

You May Also Be Interested in

Nordic Semiconductors
EVAL BOARD FOR NRF52840
Lowest to $89.4074
Skyworks Solutions Inc.
DAUGHTER CARD WW TUNER KIT / - Si2144 Tuner 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1006
Need more? Email Us
Silicon Labs
BOARD EVAL MOBILE SI4704/05-D50 / - SI4705 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $3.7453
CEL
EVAL BOARD UPC8187TB 800MHZ / - UPC8187TB@800MHz Upconverter 800MHz ~ 2.5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
LORA BREAKOUT BOARD,BASED ON RA-
Lowest to $8.0217

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess