EN
  • EN
  • DE

TB-04-KIT

Part No TB-04-KIT
Manufacturer Ai-Thinker
Catalog RF Evaluation and Development Kits, Boards
Description BLE5.0 DEVELOPMENT BOARD,BASED O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Ai-Thinker
Series -
Package Bag
Product Status Active
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz ~ 2.4835GHz
For Use With/Related Products TB-04
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
Win Source Part Number 1366681-TB-04-KIT
Ultra Librarian 3D Model Ultra Librarian TB-04-KIT CAD Model

Description

The 1366681-TB-04-KIT is an RF Evaluation and Development Kit designed for evaluating and developing Bluetooth 5 transceiver applications.

  • Description: RF Evaluation and Development Kit
  • Function: Transceiver
  • Frequency: 2.4GHz ~ 2.4835GHz
  • For Use With/Related Products: TB-04
  • Manufacturer: Ai-Thinker

You May Also Be Interested in

MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess