EN
  • EN
  • DE
  • IT

CAT140029TWI-GT3

Part No CAT140029TWI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT1400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914677-CAT140029TWI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT140029TWI-GT3 CAD Model

Description

The CAT140029TWI-GT3 is a state-of-the-art component manufactured by ON Semiconductor, a leading player in the semiconductor industry. This product is designed to meet the needs of modern electronic applications, providing high reliability and performance.

Key Features

  • High Precision: The CAT140029TWI-GT3 is engineered for precise operations, ensuring accuracy and consistency in its performance.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions and extended usage, making it suitable for industrial and commercial applications.
  • Energy Efficiency: ON Semiconductor has a reputation for creating energy-efficient components, and the CAT140029TWI-GT3 is no exception. Its design minimizes power consumption, which is critical for battery-powered devices.
  • Compact Design: The compact footprint of the CAT140029TWI-GT3 allows for integration into space-constrained designs, providing flexibility for system architects.

Applications

The versatility of the CAT140029TWI-GT3 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Power management circuits
  • Consumer electronics
  • Industrial control systems
  • Communication infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT140029TWI-GT3 undergoes rigorous testing to ensure it meets the company's stringent standards for quality and reliability. Customers can trust this component to perform consistently over time, even in the most demanding environments.

Environmental Compliance

The CAT140029TWI-GT3 is designed with environmental considerations in mind. It complies with various international standards for environmental safety and sustainability, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals).

Support and Resources

ON Semiconductor provides comprehensive support and resources for the CAT140029TWI-GT3, including datasheets, technical documentation, application notes, and design tools. Customers can access these resources to facilitate the integration of the component into their designs and to troubleshoot any issues that may arise.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.8043 $70.2387
21+ $6.4046 $134.4966
32+ $6.2041 $198.5312
44+ $6.0036 $264.1584
56+ $5.8044 $325.0464
75+ $5.2028 $390.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess