EN
  • EN
  • DE
  • IT

SCV303LSN46T1G

Part No SCV303LSN46T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR ANA UNDERVOLT DET / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number SCV303
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316918-SCV303LSN46T1G
Ultra Librarian 3D Model Ultra Librarian SCV303LSN46T1G CAD Model

Description

ON Semiconductor SCV303LSN46T1G - Voltage Regulator IC

The ON Semiconductor SCV303LSN46T1G is a highly reliable and efficient voltage regulator integrated circuit (IC) designed to deliver a fixed output voltage with high accuracy. This component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial controls, where stable voltage is crucial for optimal performance.

Key Features

  • Output Voltage: The SCV303LSN46T1G provides a fixed output voltage of 4.6V, which is suitable for circuits that require a precise voltage level for stable operation.
  • High Accuracy: This voltage regulator maintains a high level of accuracy, ensuring that the output voltage stays within tight tolerances, even under varying load conditions.
  • Low Dropout: The low dropout (LDO) feature of this IC allows it to continue regulating the output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capacity: It can supply a continuous output current, making it a versatile choice for a variety of electronic devices.
  • Thermal Protection: The built-in thermal protection safeguards the IC from overheating, thereby enhancing its reliability and longevity.
  • Package: The SCV303LSN46T1G comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The versatility of the SCV303LSN46T1G makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable electronic devices such as smartphones, tablets, and GPS units.
  • Automotive applications, including infotainment systems and advanced driver assistance systems (ADAS).
  • Industrial equipment that requires stable power supplies for sensors, controllers, and communication modules.
  • Power management solutions for IoT devices and smart home technology.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCV303LSN46T1G is no exception. This IC is designed to meet the stringent requirements of various industries, ensuring reliable performance even in harsh environments. Its robust design and manufacturing process make it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess