Products specifications

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Frequency Synthesizer
Frequency 5.84GHz ~ 6.04GHz
For Use With/Related Products MAX2880
Supplied Contents Board(s)
Base Product Number MAX2880
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348715-MAX2880EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX2880EVKIT# CAD Model

Description

MAX2880EVKIT# Evaluation Kit from Maxim Integrated

The MAX2880EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and performance analysis of the MAX2880, a high-performance, wideband, phase-locked loop (PLL) with integrated voltage-controlled oscillators (VCOs). This evaluation kit is an essential tool for designers and engineers working on applications requiring frequency synthesis and clock generation within the frequency range of 23.5MHz to 6.0GHz.

The evaluation kit includes an evaluation board that comes pre-assembled with the MAX2880 PLL/VCO IC, providing a user-friendly interface for easy testing and modification. It is equipped with SMA connectors that allow for convenient connection to test equipment and other external circuitry. The board's layout is optimized for excellent signal integrity, ensuring reliable and accurate measurements.

Key features of the MAX2880EVKIT# include:

  • Wide Frequency Range: Supports a frequency range of 23.5MHz to 6.0GHz, making it suitable for a variety of high-frequency applications.
  • Flexible Power Supply Options: The kit can be powered through an onboard regulator or an external supply, providing versatility for different testing environments.
  • USB Interface: Comes with a USB interface for easy connection to a PC, enabling users to control the MAX2880 through the provided software.
  • Intuitive Software: The evaluation kit is accompanied by user-friendly software that allows for easy configuration and control of the MAX2880's functions and parameters.
  • Comprehensive Documentation: The kit includes detailed documentation such as a user guide, schematics, and layout files, which help to accelerate the development process.

With its advanced features and flexible design, the MAX2880EVKIT# is an invaluable tool for developers working on RF systems, wireless infrastructure, test and measurement equipment, and satellite communications. The kit not only simplifies the process of evaluating the MAX2880 PLL/VCO but also accelerates the design and prototyping phases, ultimately reducing time to market for new products.

You May Also Be Interested in

Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL
Infineon Technologies
MODULE CYFI SMA ANTENNA / - Antenna Evaluation Board
Need more? Email Us
ECAD model for CY3210-RF7936S
Skyworks Solutions Inc.
EVAL BOARD FOR SKY13522-644LF
Need more? Email Us
ECAD model for 13522-644-EVB
Peregrine Semiconductor
KIT EVAL FOR 4230 RF SWITCH / Spdt High Power Mosfet Rf Switch Board
Need more? Email Us
ECAD model for 4230-00
M/A-Com Technology Solutions
2.7 V GAAS SP3T SWITCH GSM - CDMA - GPS / EVAL BOARD FOR MASWSS0144TR-3000
Need more? Email Us
ECAD model for MASWSS0144SMB
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Nordic Semiconductors
KIT DEVELOPMENT NRF24LE1 48QFN / nRF24LE1 Application Processor and SOC Development Kit 0.032MHz/16MHz CPU
Need more? Email Us
ECAD model for NRF24LE1-F16Q48-DK

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention