Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Part Status Obsolete(EOL)
Type Switch, SPDT
Frequency 500MHz ~ 2.5GHz
For Use With/Related Products UPG2010TB
Supplied Contents Board
Win Source Part Number 791739-UPG2010TB-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name UPG2010TB
Introduction Date December 26, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPG2010TB-EVAL CAD Model

Description

The UPG2010TB-EVAL is an evaluation board designed to assess the performance and functionality of the UPG2010TB, a high-performance SPDT (Single-Pole Double-Throw) switch from CEL (California Eastern Laboratories). This evaluation board provides a convenient platform for engineers and designers to test and integrate the UPG2010TB into their systems.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Cellular communication
  • Test and measurement equipment
  • General RF switching applications

Features:

  • UPG2010TB SPDT Switch: Features the CEL UPG2010TB SPDT switch, known for its low insertion loss and high isolation.
  • SMA Connectors: Equipped with SMA connectors for easy connection to test equipment and other RF components.
  • On-Board Control Circuitry: Includes necessary control circuitry for operating the UPG2010TB switch.
  • 50 Ohm Impedance: Designed for a 50-ohm impedance environment, ensuring compatibility with standard RF systems.
  • Compact Size: Small form factor for easy integration into test setups.
  • Clearly Labeled Test Points: Provides clearly labeled test points for convenient monitoring of signals.

Benefits:

  • Easy Evaluation: Simplifies the evaluation process of the UPG2010TB switch, reducing development time.
  • Accurate Performance Measurement: Allows for precise measurement of the switch's performance characteristics.
  • Versatile Testing Platform: Provides a versatile platform for testing various RF switching applications.
  • Reduced Development Time: Accelerates the design and integration process by providing a ready-to-use evaluation board.

Additional Details:

The UPG2010TB-EVAL board is essential for engineers looking to incorporate the UPG2010TB SPDT switch into their designs. It allows for thorough testing and characterization of the switch's performance in different operating conditions. The evaluation board includes all the necessary components and connectors for immediate use, making it a valuable tool for RF engineers and designers. The UPG2010TB switch itself features low insertion loss, high isolation, and fast switching speed, making it suitable for a wide range of RF applications. The evaluation board helps to verify these characteristics and optimize the switch's performance in the target application. The board allows designers to optimize performance and ensure that the switch meets the specific requirements of their applications. The evaluation board is supplied with documentation that details the switch’s characteristics, recommended operating conditions and control methodology.

You May Also Be Interested in

Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
Infineon Technologies
KIT CYFI EXPANSION / PSoC, CyFi PSoC Mixed Signal Arrays PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-RFBOARD
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
M/A-Com Technology Solutions
2.7 V GAAS SP3T SWITCH GSM - CDMA - GPS / EVAL BOARD FOR MASWSS0144TR-3000
Need more? Email Us
ECAD model for MASWSS0144SMB
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Infineon Technologies
KIT CYFI ENV SENSING / PSoC, CyFi CY3271 PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-EXP1
Infineon Technologies
EVAL CYW213043 BLE MESH / EZ-BT™ WICED CYBT-213043-02, CYW20819 Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYBT-213043-MESH
Infineon Technologies
EVALUATION AND DEVELOPMENT BOARD / WICED BCM4343W Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW94343WWCD1-EVB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention