EN
  • EN
  • DE

STF10NK60Z

Part No STF10NK60Z
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839040-STF10NK60Z
Ultra Librarian 3D Model Ultra Librarian STF10NK60Z CAD Model

Description

The STF10NK60Z is a high-performance N-channel power MOSFET from STMicroelectronics, designed with the advanced SuperMESH™ technology that combines the benefits of reduced on-resistance, high switching speed, and ruggedized device design. This power MOSFET is well-suited for a wide range of high-efficiency applications, particularly in power supply and conversion systems.

Key Features

  • High Voltage Capability: The STF10NK60Z operates at a drain-source voltage of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.85 Ω, this MOSFET ensures high efficiency and low conduction losses.
  • High Current Rating: It can handle continuous drain currents up to 10 A, accommodating significant power handling requirements.
  • Zener-Protected: The built-in Zener diode provides protection against electrostatic discharge (ESD) and enhances device reliability.
  • Reduced Gate Charge: The device has a low gate charge, which results in faster switching and reduced switching losses.
  • 100% Avalanche Tested: Ensuring rugged performance, each unit is tested for guaranteed avalanche capability.

Applications

  • Switching applications
  • Power supply units
  • Power factor correction circuits
  • Lighting applications
  • Motor control

Product Summary

The STF10NK60Z is a testament to STMicroelectronics' commitment to providing power components that push the boundaries of efficiency and reliability. Its robust design, combined with the SuperMESH™ technology, offers designers a versatile solution that can withstand the rigors of tough electrical environments while maintaining optimal performance. Whether it's for industrial power supplies, consumer electronics, or renewable energy systems, the STF10NK60Z is engineered to meet the demands of modern high-power applications.

Please note that for a comprehensive understanding of the STF10NK60Z's capabilities and safe operation, consulting the datasheet and application notes provided by STMicroelectronics is highly recommended.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,222 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess