EN
  • EN
  • DE

STF15N60M2-EP

Part No STF15N60M2-EP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Extremely low gate charge | MOSFET N-CH 600V 11A EP TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 378mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 590pF at 100V
Power Dissipation (Maximum) 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260936-STF15N60M2-EP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF15N60M2-EP CAD Model

Description

STF15N60M2-EP - High Performance Power MOSFET by STMicroelectronics

The STF15N60M2-EP is a state-of-the-art power MOSFET offered by STMicroelectronics, designed to cater to a wide range of high-efficiency applications. This device is a part of ST's MDmesh™ M2 EP series, which is well-known for its excellent energy efficiency and high switching performance. The STF15N60M2-EP is specifically engineered to address the demanding requirements of electronic power conversion systems.

With a drain-source voltage (V<sub>DS) of 600V, the STF15N60M2-EP is capable of handling high voltage operations, making it suitable for applications such as switch mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and industrial power management systems.

The MOSFET features a low on-resistance (R<sub>DS(on)) of only 0.29Ω, which is a testament to its ability to minimize on-state losses and improve overall efficiency. This low R<sub>DS(on) is achieved through ST's advanced MDmesh™ technology that combines a vertical structure with a proprietary strip layout. The result is a device that offers reduced gate charge (Q<sub>g), lower capacitances, and minimized switching losses.

The STF15N60M2-EP also boasts a high continuous drain current (I<sub>D) of 11A at 25°C, allowing for robust current handling capabilities. This feature, in conjunction with its high avalanche ruggedness, ensures that the MOSFET can withstand tough conditions and provide reliable performance over its lifespan.

For enhanced thermal management, the STF15N60M2-EP comes in a fully molded TO-220FP package, which provides excellent heat dissipation properties. This ensures that the device can maintain stable operation even under high temperature environments.

Additional features of the STF15N60M2-EP include a fast recovery diode, which is particularly beneficial in reducing noise and electromagnetic interference (EMI) in fast-switching applications. The MOSFET is also 100% avalanche tested, guaranteeing robustness and reliability in applications that may experience unexpected voltage transients.

Overall, the STF15N60M2-EP from STMicroelectronics represents a combination of advanced semiconductor technology and design, offering power system designers a high-performance solution that meets the stringent requirements of modern electronic power conversion.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4070 $63.3150
105+ $1.1545 $121.2225
155+ $1.1185 $173.3675
215+ $1.0824 $232.7160
280+ $1.0464 $292.9920
370+ $0.9381 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess