Products specifications

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194388-STGD7NB60H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD7NB60H CAD Model

Description

The STGD7NB60H is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to combine the high-efficiency and fast switching speed of MOSFETs with the high-voltage and high-current handling capabilities of bipolar transistors. The STGD7NB60H is particularly suited for a range of high-power applications that require robust performance and reliability.

Key Features

  • High Voltage Capability: The STGD7NB60H is capable of handling high voltages, making it an excellent choice for applications that operate under elevated voltage conditions.
  • Low On-Voltage Drop (Vce(on)): This IGBT features a low on-voltage drop, which translates to reduced power dissipation and improved efficiency during operation.
  • High-Speed Switching: With its fast switching characteristics, the STGD7NB60H can operate at high frequencies, which is beneficial for applications such as switch-mode power supplies and converters.
  • Maximum Junction Temperature: The device can withstand a maximum junction temperature, offering reliable performance even under thermal stress.
  • Co-Packaged Free Wheeling Diode: The inclusion of an integrated free-wheeling diode provides protection against reverse voltage spikes and reduces the number of components required in a circuit.

Applications

The STGD7NB60H is ideal for a wide variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • High-Frequency Converters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGD7NB60H is no exception, as it is manufactured with rigorous testing and quality control measures in place. This ensures that each IGBT performs to its specifications, providing peace of mind for engineers and manufacturers who rely on STMicroelectronics components in their designs.

For detailed specifications, datasheets, technical documentation, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention