EN
  • EN
  • DE

NGTB15N120FLWG

Part No NGTB15N120FLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.2V @ 15V, 15A
Power - Max 156W
Switching Energy 1.17mJ (on), 550μJ (off)
Input Type Standard
Gate Charge 150nC
Td (on/off) @ 25°C 72ns/168ns
Test Condition 600V, 15A, 10 Ohm, 15V
Reverse Recovery Time (trr) 166ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231141-NGTB15N120FLWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB15N120FLWG
Introduction Date September 19, 2012
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NGTB15N120FLWG CAD Model

Description

ON Semiconductor NGTB15N120FLWG IGBT Overview

The NGTB15N120FLWG is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is engineered to provide an optimal solution for a wide range of power electronics applications, including inverters, converters, and motor drives.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 1200V, the NGTB15N120FLWG IGBT is suitable for applications that require high breakdown voltage.
  • Low On-State Voltage Drop: The device exhibits a low V<sub>CE(ON) which enhances efficiency by reducing conduction losses.
  • High Current Rating: This IGBT can handle continuous collector current up to 30A at 25°C, making it capable of driving high power applications.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a fast and soft recovery diode in the package provides efficient switching performance and reduces component count in the circuit design.
  • Optimized for Soft Switching: The NGTB15N120FLWG is optimized for resonant topologies, which makes it highly effective for applications that require soft switching to minimize electromagnetic interference (EMI).

Applications

The ON Semiconductor NGTB15N120FLWG IGBT is versatile and can be used in various applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • Power Factor Correction (PFC) Circuits
  • Solar Inverters
  • Welding Equipment
  • High-Frequency Converters and Inverters

Package and Reliability

The device is available in a TO-247 package, which is known for its high power dissipation and thermal efficiency. ON Semiconductor's commitment to quality ensures that the NGTB15N120FLWG IGBT is highly reliable and delivers consistent performance even under harsh conditions.

Environmental Compliance

ON Semiconductor is dedicated to environmental sustainability. The NGTB15N120FLWG IGBT complies with RoHS regulations, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7627 $60.2032
38+ $3.0873 $117.3174
58+ $2.9909 $173.4722
80+ $2.8944 $231.5520
104+ $2.7979 $290.9816
139+ $2.5084 $348.6676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess