EN
  • EN
  • DE

STGE50NC60VD

Part No STGE50NC60VD
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 90 A
Power - Max 260 W
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 40A
Current - Collector Cutoff (Max) 150 µA
Input Capacitance (Cies) @ Vce 4.55 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP
Base Product Number STGE50
Other Names -497-7011-5,1026-STGE50NC60VD,497-7011-5
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277481-STGE50NC60VD
Ultra Librarian 3D Model Ultra Librarian STGE50NC60VD CAD Model

Description

STGE50NC60VD - IGBT from STMicroelectronics

The STGE50NC60VD is a high-performance Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. Designed to meet the demanding requirements of power electronics, this IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The STGE50NC60VD is a versatile and efficient solution for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems for renewable energy sources.

Key Features:

  • High Current Capability: The STGE50NC60VD is capable of handling continuous currents up to 50A, making it suitable for high-power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): It features a low on-voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: With fast switching speeds, this IGBT can operate at higher frequencies, which can lead to smaller and more efficient designs.
  • High Operating Temperature: It can operate at junction temperatures up to 175°C, allowing for a broader range of applications in harsh environments.
  • Co-Packaged Diode: The inclusion of a free-wheeling diode in the package enhances the overall performance during switching and provides a more compact system design.

Applications:

The STGE50NC60VD is ideal for a variety of applications, including:

  • AC and DC motor drives
  • Power factor correction circuits
  • Inductive heating
  • Welding equipment
  • UPS systems
  • Renewable energy inverters, such as solar and wind power systems

Reliability and Quality:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGE50NC60VD IGBT is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure its performance under extreme conditions. This commitment to quality makes the STGE50NC60VD a reliable choice for designers looking to create robust and efficient power management systems.

Whether you are developing an advanced inverter system or looking to enhance the performance of existing power electronics, the STGE50NC60VD offers a powerful and reliable solution that can significantly improve efficiency, reduce system size, and ensure operational stability.

You May Also Be Interested in

Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess