EN
  • EN
  • DE
  • IT

FP50R12KE3

Part No FP50R12KE3
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description Elektrische Eigenschaften / Electrical properties
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer eupec GmbH
Win Source Part Number 1175102-FP50R12KE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FP50R12KE3 CAD Model

Description

The FP50R12KE3 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH (now Infineon Technologies). This module is designed for high-power switching applications, offering efficient and reliable performance in various industrial and automotive systems. The IGBT combines the advantages of both MOSFETs and bipolar transistors, providing high input impedance and high current carrying capability.

Applications

  • Motor Drives: Controlling the speed and torque of electric motors in industrial machinery and electric vehicles.
  • Inverters: Converting DC power to AC power in uninterruptible power supplies (UPS), solar inverters, and welding machines.
  • Power Supplies: Regulating voltage and current in power supplies for various electronic devices.
  • Welding Machines: Providing precise control of welding current in arc welding applications.
  • Induction Heating: Generating heat through electromagnetic induction in industrial heating processes.

Features

  • IGBT Technology: Combines MOSFET and bipolar transistor characteristics for efficient switching and high current capability.
  • High Blocking Voltage: Capable of withstanding high voltages in demanding applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Integrated Diode: Includes an integrated free-wheeling diode for inductive load applications.
  • Isolated Baseplate: Provides electrical isolation between the power circuit and the mounting surface.
  • Robust Package: Designed for reliable operation in harsh environments.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Reliable Operation: Robust design and manufacturing processes ensure reliable performance.
  • Simplified System Design: Integrated diode simplifies circuit design and reduces component count.
  • Electrical Isolation: Isolated baseplate provides safety and simplifies thermal management.
  • High Power Density: Compact module design enables high power density in power electronic systems.

Additional Details

The FP50R12KE3 has a blocking voltage of 1200V. The '50' in the part number likely refers to a current rating of 50A (although it's important to consult the datasheet). The KE3 likely indicates a specific generation or feature set. The module typically requires an external gate driver circuit. Detailed specifications regarding switching times, thermal resistance, and maximum ratings can be found in the Infineon datasheet.

You May Also Be Interested in

IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Shanghai Lu-Semi Technology Co., Ltd.
166W 90A 650V TO-3P Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $215.8624 $215.8624
2+ $208.6670 $417.3340
3+ $187.0807 $561.2421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess