Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 29A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 1.75V at 15V, 10A
Maximum Power 80W
Switching Energy 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Td (on/off) at 25°C 700ns/1.2μs
Test Condition 480V, 10A, 1kOhm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number STG*10NB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261030-STGP10NB60S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP10NB60S CAD Model

Description

The STGP10NB60S is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed for a wide range of high-efficiency applications, offering a perfect blend of low conduction and switching losses. It is an ideal choice for designers looking for a device capable of improving the performance and reliability of their systems.

Key Features:

  • Voltage Rating: The STGP10NB60S is rated for a maximum collector-emitter voltage of 600V, making it suitable for medium to high-voltage applications.
  • Current Capacity: With a continuous collector current of 10A at 25°C, this IGBT can handle significant power levels, perfect for demanding electrical environments.
  • High-Speed Switching: It features a low gate charge and minimal delay times, ensuring high-speed switching capabilities which are essential for efficient power conversion.
  • Low On-Voltage Drop (Vce(sat)): The device exhibits a low on-voltage drop, resulting in reduced conduction losses and improved overall efficiency.
  • Co-Packaged Diode: The STGP10NB60S comes with an integrated free-wheeling diode, which provides additional protection against reverse voltage transients and reduces component count in circuit design.

Applications:

This IGBT is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Welding Equipment

Advantages:

The STGP10NB60S offers numerous advantages to designers and engineers, such as:

  • Enhanced Efficiency: The combination of fast switching and low on-voltage drop ensures high efficiency in power conversion, reducing thermal stress and enhancing system reliability.
  • Robustness: Designed with STMicroelectronics' advanced technology, it offers robust performance even under harsh conditions.
  • Compact Design: The integration of the free-wheeling diode reduces space requirements and simplifies the design process, allowing for more compact and cost-effective solutions.

With its exceptional features and performance, the STGP10NB60S IGBT from STMicroelectronics represents a reliable and efficient solution for a wide range of power management challenges.

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0594 $68.8610
150+ $0.8693 $130.3950
235+ $0.8421 $197.8935
320+ $0.8150 $260.8000
415+ $0.7878 $326.9370
550+ $0.7063 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention