Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 60A
Power - Max 375W
Switching Energy 1.09mJ (on), 626μJ (off)
Input Type Standard
Gate Charge 306nC
Td (on/off) at 25°C 51ns/160ns
Test Condition 400V, 60A, 5Ohm, 15V
Reverse Recovery Time (trr) 60ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Part Number Series STGWT60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804501-STGWT60H65DFB
Ultra Librarian 3D Model Ultra Librarian STGWT60H65DFB CAD Model

Description

STGWT60H65DFB - STMicroelectronics Power Transistor

The STGWT60H65DFB is a state-of-the-art power transistor from STMicroelectronics, designed to meet the high efficiency and reliability demands of modern power applications. This device is part of the STPOWER family, which is renowned for its performance in power conversion and management tasks across a wide range of industries.

This high-voltage, field-stop trench gate IGBT (Insulated Gate Bipolar Transistor) is tailored for applications requiring fast switching and low conduction losses. With a collector-emitter voltage of 650V and a collector current rating of 60A, the STGWT60H65DFB is well-suited for high-power systems such as solar inverters, uninterruptible power supplies (UPS), motor drives, and other energy-intensive applications.

The STGWT60H65DFB boasts a robust and rugged design that ensures reliability even under harsh conditions. Its maximum junction temperature of 175°C allows for stable operation over a wide temperature range, making it a versatile choice for various environments. Additionally, its co-packaged freewheeling diode is optimized for low reverse recovery time (trr), further enhancing the efficiency of the overall system by reducing switching losses.

Key features of the STGWT60H65DFB include:

  • 650V collector-emitter voltage (V<sub>CE)
  • 60A collector current (I<sub>C)
  • Low on-state voltage drop (V<sub>CE(sat)) for improved conduction efficiency
  • High-speed switching capability
  • Optimized for soft switching (ZVS) applications
  • Co-packaged with a fast and soft recovery anti-parallel diode

Manufactured with STMicroelectronics' advanced trench gate field-stop technology, the STGWT60H65DFB minimizes on-state voltage drop and switching losses, which leads to increased efficiency and reduced thermal stress on the device. This contributes to a longer lifespan and reduced cooling requirements, which can lower the overall cost of ownership.

The STGWT60H65DFB comes in a TO-247 long leads package, which is widely accepted in the industry and compatible with conventional mounting techniques. This ease of integration, combined with its exceptional performance, makes the STGWT60H65DFB an excellent choice for designers looking to optimize their power systems for both performance and cost.

You May Also Be Interested in

Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,160 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention