Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features IGBT Trench Field Stop 600 V 63 A 203 W Through Hole TO-247 [B]
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT30GN60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT30GN60BGMI, APT30GN60BGMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861597-APT30GN60BG
Ultra Librarian 3D Model Ultra Librarian APT30GN60BG CAD Model

Description

Introducing the APT30GN60BG Power MOSFET from Microchip Technology

Microchip Technology presents the APT30GN60BG, a state-of-the-art Power MOSFET designed to meet the demanding needs of high-efficiency power conversion applications. The APT30GN60BG is part of Microchip's renowned power semiconductor portfolio and is engineered to provide exceptional performance, reliability, and quality.

Key Features:

  • Advanced Power Technology: The APT30GN60BG utilizes Microchip's latest advancements in power MOSFET technology, offering superior power handling capabilities with reduced on-resistance and faster switching speeds.
  • High Voltage Capability: With a breakdown voltage of 600V, this MOSFET is suitable for a wide range of high-voltage applications, ensuring reliable operation even under strenuous conditions.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for applications requiring high current handling with minimal power loss.
  • Fast Switching Speed: The APT30GN60BG is designed for fast switching applications. Its rapid switching characteristics enable high-frequency operation, reducing the size of passive components and improving power density.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, this MOSFET can operate at higher temperatures without compromising performance, thereby extending its potential use in thermally challenging environments.
  • TO-247 Package: Encased in a TO-247 package, the APT30GN60BG provides excellent heat dissipation and mechanical robustness. This package is widely used in high-power applications and is compatible with standard mounting techniques.

Applications:

The APT30GN60BG is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Inverters
  • High-Efficiency Power Conversion Systems

With Microchip's commitment to quality, the APT30GN60BG Power MOSFET is a reliable choice for designers seeking to enhance the performance and efficiency of their power conversion systems. It stands out as a robust component that can significantly improve the operation of a wide range of electronic devices and systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0253 $55.1265
12+ $9.0464 $108.5568
18+ $8.7637 $157.7466
24+ $8.4810 $203.5440
31+ $8.1983 $254.1473
41+ $7.3502 $301.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention