EN
  • EN
  • DE

APT15GP60KG

Part No APT15GP60KG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 56A 250W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 56A
Pulsed Collector Current 65A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 15A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 130μJ (on), 121μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 8ns/29ns
Testing Conditions 400V, 15A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 [K]
Win Source Part Number 1017974-APT15GP60KG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT15GP60KG CAD Model

Description

The Microsemi Corporation APT15GP60KG is an IGBT module with a collector-emitter breakdown voltage of 600V and a maximum current collector of 56A.

  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 56A
  • Maximum Power Dissipation: 250W
  • Pulsing Collector Current: 65A
  • IGBT Type: PT
  • Input Type: standard
  • Gate Charge: 55nC
  • Collector-Emitter Saturation Voltage: 2.7V @ 15V and 15A
  • Total Switching Energy: 130μJ (on) and 121μJ (off)
  • Turn-On and Turn-Off Delay Time: 8ns/29ns
  • Packaging: tube/rail
  • Mounting: through hole
  • Case/Package: TO-220 [K]
  • Operating Temperature: -55°C to 150°C (TJ)
  • Status: obsolete

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0709 $63.6381
20+ $5.8016 $116.0320
31+ $5.6202 $174.2262
43+ $5.4389 $233.8727
55+ $5.2576 $289.1680
74+ $4.7136 $348.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess