EN
  • EN
  • DE

STIH237ZKB

Part No STIH237ZKB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345744-STIH237ZKB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STIH237ZKB CAD Model

Description

The STIH237ZKB is a highly integrated system-on-chip (SoC) from STMicroelectronics, designed specifically for advanced high-definition (HD) set-top boxes. This innovative product combines robust performance with flexibility, enabling manufacturers to create state-of-the-art entertainment systems that meet the growing demands of the digital television market.

At the core of the STIH237ZKB lies a powerful ARM-based processor capable of delivering exceptional multimedia processing capabilities. This processor is complemented by a high-performance GPU, which ensures smooth and responsive user interfaces as well as high-quality video playback. The SoC supports a wide range of audio and video codecs, making it a versatile solution for various content formats.

Connectivity is a standout feature of the STIH237ZKB, offering numerous interfaces such as HDMI for high-definition video output, USB ports for external media and peripherals, and Ethernet for network connectivity. This enables the set-top box to offer services like video on demand, interactive TV, and streaming from various online platforms.

Security is a critical aspect of modern digital television, and the STIH237ZKB addresses this with its integrated security features. These include support for conditional access and digital rights management systems, ensuring content providers' assets are protected while maintaining user privacy.

STMicroelectronics has also taken into account the importance of energy efficiency in consumer electronics. The STIH237ZKB is designed with power-saving features that help reduce the overall energy consumption of the set-top box, contributing to a greener and more sustainable product lifecycle.

In summary, the STIH237ZKB from STMicroelectronics is a cutting-edge solution for HD set-top boxes, offering a blend of performance, connectivity, security, and energy efficiency. Its advanced features enable manufacturers to deliver a rich multimedia experience to end-users, while adhering to industry standards and content protection requirements.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess