EN
  • EN
  • DE

STM1815TWX7F

Part No STM1815TWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name STM1815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4969-2, 497-STM1815TWX7FDKR, 497-STM1815TWX7FTR, -497-4969-1, 497-4969-1-ND, -497-4969-2, 497-STM1815TWX7FCT, 497-4969-2-ND, 497-4969-1, 1026-STM1815TWX7F
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898110-STM1815TWX7F
Ultra Librarian 3D Model Ultra Librarian STM1815TWX7F CAD Model

Description

STM1815TWX7F - Microprocessor Reset Circuit

The STM1815TWX7F from STMicroelectronics is a precision microprocessor (µP) reset circuit device that plays a crucial role in maintaining the integrity of digital systems. It provides a reliable monitoring solution for power supplies and ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device is specifically designed to prevent system errors and malfunctions that can occur due to unpredictable power supply fluctuations.

The STM1815TWX7F operates by monitoring the Vcc voltage of the µP or digital system it is connected to. When the Vcc supply voltage falls below a preset threshold value, the reset output is immediately driven to the active state, which remains active until the Vcc voltage exceeds the reset threshold voltage and a preset delay time has elapsed. This delay ensures that the system's power supply is stable before the µP is allowed to resume operation, thus avoiding any potential corruption of data or erratic behavior.

This device comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is characterized by low power consumption, which is beneficial for portable and battery-operated devices. The STM1815TWX7F offers different reset threshold options, allowing designers to select the appropriate voltage level for their specific application requirements.

Key features of the STM1815TWX7F include:

  • Low supply current, which enhances the overall energy efficiency of the system.
  • Guaranteed valid reset output down to Vcc = 1.0V, ensuring system reliability under low-voltage conditions.
  • Factory-trimmed reset thresholds for 2.93V, 3.08V, 4.38V, and 4.63V options.
  • 200 ms (min) reset pulse width, providing ample time for the system to stabilize.
  • Immunity to short Vcc transient glitches, preventing unnecessary resets due to brief power disturbances.

The STM1815TWX7F is ideal for use in microcontroller-based applications, including consumer electronics, computers, embedded systems, and portable devices where reliable system operation is critical. Its precision reset threshold and timing characteristics ensure that it can meet the stringent requirements of a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,686 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess