EN
  • EN
  • DE

SSL2122

Part No SSL2122
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838789-SSL2122
Ultra Librarian 3D Model Ultra Librarian SSL2122 CAD Model

Description

Introducing the SSL2122 High-Efficiency LED Driver

The SSL2122 from NXP Semiconductors is a cutting-edge, high-efficiency Integrated Circuit (IC) designed for driving LEDs in general lighting applications. This versatile driver IC is ideal for both non-dimmable and dimmable solutions, providing a robust and flexible option for lighting manufacturers looking to enhance the performance and longevity of their products.

Advanced GreenChip Technology

At the heart of the SSL2122 lies NXP's proprietary GreenChip technology, which is renowned for its energy efficiency and power-saving capabilities. This technology ensures that the LED driver operates with high efficiency, thereby reducing energy consumption and contributing to a greener environment.

Key Features and Benefits

  • Wide Supply Voltage Range: The SSL2122 operates over a broad supply voltage range, accommodating various power supply configurations and ensuring consistent performance across different power levels.
  • Integrated MOSFET: With an integrated high-voltage MOSFET, the SSL2122 simplifies the circuit design, which can lead to reduced bill of materials cost and a more compact overall design.
  • Adjustable Output Current: Users can easily adjust the output current to match the requirements of different LED configurations, making the SSL2122 a versatile choice for a wide range of lighting applications.
  • Protection Features: The device includes multiple protection features such as OverTemperature Protection (OTP), UnderVoltage LockOut (UVLO), and LED open/short circuit protection, ensuring safe and reliable operation under various conditions.
  • Dimming Capability: Compatible with leading-edge and trailing-edge dimmers, the SSL2122 offers smooth and flicker-free dimming, enhancing user experience in dimmable lighting applications.

Applications

The SSL2122 is suitable for a range of lighting applications including retrofit LED lamps, LED modules, and LED fixtures. Its flexibility and high performance make it an excellent choice for residential, commercial, and industrial lighting solutions.

With its combination of efficiency, versatility, and reliability, the SSL2122 is poised to be an integral component in the next generation of energy-saving LED lighting products.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess