EN
  • EN
  • DE

SIT8103AI-42-33E-54.000

Part No SIT8103AI-42-33E-54.000
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837733-SIT8103AI-42-33E-54.000
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-42-33E-54.000 CAD Model

Description

The SiTime SIT8103AI-42-33E-54.000 is a programmable oscillator from the SiT8103 family, known for its high performance, small size, and exceptional reliability. This oscillator provides precise timing signals suitable for a diverse range of electronic applications.

Applications:

  • Telecommunications Equipment: Used in base stations, routers, and other telecom infrastructure.
  • High-Performance Computing: Integrated into servers and workstations requiring precise timing.
  • Aerospace and Defense: Employed in avionics and other critical defense systems.
  • Instrumentation: Utilized in test and measurement equipment.
  • Audio/Video Broadcasting: Used in professional audio and video equipment.

Features:

  • Frequency: 54.000 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: High frequency stability ensuring consistent performance.
  • Programmability: Allows for customization of frequency and other parameters.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Size: Compact footprint for space-constrained applications.
  • High Reliability: Robust design for long-term performance.

Benefits:

  • Precise Timing: Provides accurate and reliable timing for critical applications.
  • Flexibility: Programmable features allow for adaptation to different application requirements.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Space Saving: Small size enables integration into compact devices.
  • Robust Performance: High reliability ensures long-term operation in demanding environments.

The SIT8103AI-42-33E-54.000 oscillator is designed to meet the stringent requirements of high-performance electronic applications. Its combination of programmability, high precision, and reliability makes it a crucial component in various industries.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess